Capital Lighting, Inc. GE5006SE Mid. Chandeliers-Glass Up 700317

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Stonehedge Weight: 28 Product Name: Six Light Chandelier UPC: 611728103739 Category: Chandelier Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Stonehedge Weight: 28 Product Name: Six Light Chandelier UPC: 611728103739 Category: Chandelier Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
GE5006SE Mid. Chandeliers-Glass Up - 700317 - Capital Lighting, Inc.
Columbus, OH, USA
GE5006SE Mid. Chandeliers-Glass Up
700317
GE5006SE Mid. Chandeliers-Glass Up 700317
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Stonehedge Weight: 28 Product Name: Six Light Chandelier UPC: 611728103739 Category: Chandelier Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 27.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Stonehedge
Weight: 28
Product Name: Six Light Chandelier
UPC: 611728103739
Category: Chandelier
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700317
Product Name GE5006SE Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details