Capital Lighting, Inc. GE8602SE Bathroom Fixtures-Two Lights 700312

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Stonehedge Weight: 10 Product Name: Two Light Bath Fixture UPC: 611728103845 Category: Bath Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Stonehedge Weight: 10 Product Name: Two Light Bath Fixture UPC: 611728103845 Category: Bath Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
GE8602SE Bathroom Fixtures-Two Lights - 700312 - Capital Lighting, Inc.
Columbus, OH, USA
GE8602SE Bathroom Fixtures-Two Lights
700312
GE8602SE Bathroom Fixtures-Two Lights 700312
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Stonehedge Weight: 10 Product Name: Two Light Bath Fixture UPC: 611728103845 Category: Bath Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Stonehedge
Weight: 10
Product Name: Two Light Bath Fixture
UPC: 611728103845
Category: Bath
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700312
Product Name GE8602SE Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details