Capital Lighting, Inc. GE8601SE Sconces-Single Glass 700310

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Stonehedge Weight: 5 Product Name: One LightBath Fixture UPC: 611728103838 Category: Bath Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Stonehedge Weight: 5 Product Name: One LightBath Fixture UPC: 611728103838 Category: Bath Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
GE8601SE Sconces-Single Glass - 700310 - Capital Lighting, Inc.
Columbus, OH, USA
GE8601SE Sconces-Single Glass
700310
GE8601SE Sconces-Single Glass 700310
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Stonehedge Weight: 5 Product Name: One LightBath Fixture UPC: 611728103838 Category: Bath Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Stonehedge
Weight: 5
Product Name: One LightBath Fixture
UPC: 611728103838
Category: Bath
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700310
Product Name GE8601SE Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details