Capital Lighting, Inc. MQ8701HL Sconces-Single Candle 700308

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Heirloom Weight: 8 Product Name: One Light Wall Fixture UPC: 611728105702 Category: Wall Sconce Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Heirloom Weight: 8 Product Name: One Light Wall Fixture UPC: 611728105702 Category: Wall Sconce Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MQ8701HL Sconces-Single Candle - 700308 - Capital Lighting, Inc.
Columbus, OH, USA
MQ8701HL Sconces-Single Candle
700308
MQ8701HL Sconces-Single Candle 700308
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Heirloom Weight: 8 Product Name: One Light Wall Fixture UPC: 611728105702 Category: Wall Sconce Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 22.00
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Heirloom
Weight: 8
Product Name: One Light Wall Fixture
UPC: 611728105702
Category: Wall Sconce
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700308
Product Name MQ8701HL Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details