Capital Lighting, Inc. MQ5009HL Mid. Chandeliers-Candle 700302

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 41.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Heirloom Weight: 43 Product Name: Nine Light Chandelier UPC: 611728105658 Category: Chandelier Glass: Mottled Amber Scavo Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 41.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Heirloom Weight: 43 Product Name: Nine Light Chandelier UPC: 611728105658 Category: Chandelier Glass: Mottled Amber Scavo Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MQ5009HL Mid. Chandeliers-Candle - 700302 - Capital Lighting, Inc.
Columbus, OH, USA
MQ5009HL Mid. Chandeliers-Candle
700302
MQ5009HL Mid. Chandeliers-Candle 700302
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 41.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Heirloom Weight: 43 Product Name: Nine Light Chandelier UPC: 611728105658 Category: Chandelier Glass: Mottled Amber Scavo Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 41.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Heirloom
Weight: 43
Product Name: Nine Light Chandelier
UPC: 611728105658
Category: Chandelier
Glass: Mottled Amber Scavo
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700302
Product Name MQ5009HL Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details