Capital Lighting, Inc. 1228-801 Fans-Light Kits 699996

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Bulb Type: Spiral CFL Qty: 2 Wattage: 13 Finish: Toasted Sienna Product Name: Two Light Linen Tri Category: Light Kit Glass: Linen Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Bulb Type: Spiral CFL Qty: 2 Wattage: 13 Finish: Toasted Sienna Product Name: Two Light Linen Tri Category: Light Kit Glass: Linen Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
1228-801 Fans-Light Kits - 699996 - Capital Lighting, Inc.
Columbus, OH, USA
1228-801 Fans-Light Kits
699996
1228-801 Fans-Light Kits 699996
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Bulb Type: Spiral CFL Qty: 2 Wattage: 13 Finish: Toasted Sienna Product Name: Two Light Linen Tri Category: Light Kit Glass: Linen Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 7.00
Bulb
Type: Spiral CFL
Qty: 2
Wattage: 13
Finish: Toasted Sienna
Product Name: Two Light Linen Tri
Category: Light Kit
Glass: Linen
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699996
Product Name 1228-801 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details