Capital Lighting, Inc. 1231-801 Fans-Light Kits 699991

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Bulb Type: Spiral CFL Qty: 2 Wattage: 13 Finish: Toasted Sienna Product Name: Two Light Amber Linen Cfl Kit Category: Light Kit Glass: Amber Linen Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Bulb Type: Spiral CFL Qty: 2 Wattage: 13 Finish: Toasted Sienna Product Name: Two Light Amber Linen Cfl Kit Category: Light Kit Glass: Amber Linen Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
1231-801 Fans-Light Kits - 699991 - Capital Lighting, Inc.
Columbus, OH, USA
1231-801 Fans-Light Kits
699991
1231-801 Fans-Light Kits 699991
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Bulb Type: Spiral CFL Qty: 2 Wattage: 13 Finish: Toasted Sienna Product Name: Two Light Amber Linen Cfl Kit Category: Light Kit Glass: Amber Linen Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 7.00
Bulb
Type: Spiral CFL
Qty: 2
Wattage: 13
Finish: Toasted Sienna
Product Name: Two Light Amber Linen Cfl Kit
Category: Light Kit
Glass: Amber Linen
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699991
Product Name 1231-801 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details