Capital Lighting, Inc. 2383-058 Fans-Light Kits 699985

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 4.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Mystic Silver Product Name: Three Light Kit Category: Light Kit Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 4.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Mystic Silver Product Name: Three Light Kit Category: Light Kit Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2383-058 Fans-Light Kits - 699985 - Capital Lighting, Inc.
Columbus, OH, USA
2383-058 Fans-Light Kits
699985
2383-058 Fans-Light Kits 699985
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 4.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Mystic Silver Product Name: Three Light Kit Category: Light Kit Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 4.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Mystic Silver
Product Name: Three Light Kit
Category: Light Kit
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699985
Product Name 2383-058 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details