PRODUCT DETAILS / SPECS
Width/Dia: 58.00
Bulb
Type: GU10
Qty: 1
Wattage: 50
Finish: Chrome
Product Name: 58`` Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Dry
Canopy: 5.18
Wire: 100``
Motor size: 188X18
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 58
Blade type: Clear
Electricity Use: 54
Light Kit: Included
Speeds: 3 Speeds Low-45/High-110
Optional Control: 7-1301-0, Reversing & Light Dimming Wall Control
Reverse Air: Reversible
Airflow Efficienty: 4193
Airflow Efficienty: 77
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 699962 |
| Product Name | 14583-914 Fans-Ceiling Fans |