Capital Lighting, Inc. 2283-167 Fans-Light Kits 699930

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique White Product Name: Two Light Ribbed C Scavo Melon Category: Light Kit Glass: Antique White Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique White Product Name: Two Light Ribbed C Scavo Melon Category: Light Kit Glass: Antique White Scavo

Suppliers

Company
Product
Description
Supplier Links
2283-167 Fans-Light Kits - 699930 - Capital Lighting, Inc.
Columbus, OH, USA
2283-167 Fans-Light Kits
699930
2283-167 Fans-Light Kits 699930
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique White Product Name: Two Light Ribbed C Scavo Melon Category: Light Kit Glass: Antique White Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique White
Product Name: Two Light Ribbed C Scavo Melon
Category: Light Kit
Glass: Antique White Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699930
Product Name 2283-167 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details