Capital Lighting, Inc. WS61-G615BG/CH Sconces-Single Glass 699898

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Extension: 7.25 Bulb Qty: 1 Wattage: 50 Finish: Chrome Product Name: Wall Sconce UPC: 790576159270 Category: Wall Sconces Glass: Blue/Green Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws61-g615bg.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Extension: 7.25 Bulb Qty: 1 Wattage: 50 Finish: Chrome Product Name: Wall Sconce UPC: 790576159270 Category: Wall Sconces Glass: Blue/Green Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws61-g615bg.pdf

Suppliers

Company
Product
Description
Supplier Links
WS61-G615BG/CH Sconces-Single Glass - 699898 - Capital Lighting, Inc.
Columbus, OH, USA
WS61-G615BG/CH Sconces-Single Glass
699898
WS61-G615BG/CH Sconces-Single Glass 699898
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Extension: 7.25 Bulb Qty: 1 Wattage: 50 Finish: Chrome Product Name: Wall Sconce UPC: 790576159270 Category: Wall Sconces Glass: Blue/Green Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws61-g615bg.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.75
Extension: 7.25
Bulb
Qty: 1
Wattage: 50
Finish: Chrome
Product Name: Wall Sconce
UPC: 790576159270
Category: Wall Sconces
Glass: Blue/Green
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/ws61-g615bg.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699898
Product Name WS61-G615BG/CH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details