Capital Lighting, Inc. 13575AF/CRY079 Mid. Chandeliers-Candle 699877

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 37.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Auburn Florentine Weight: 15.63 Product Name: Five Light Chandelier with Crystals UPC: 783209070387 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 37.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Auburn Florentine Weight: 15.63 Product Name: Five Light Chandelier with Crystals UPC: 783209070387 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
13575AF/CRY079 Mid. Chandeliers-Candle - 699877 - Capital Lighting, Inc.
Columbus, OH, USA
13575AF/CRY079 Mid. Chandeliers-Candle
699877
13575AF/CRY079 Mid. Chandeliers-Candle 699877
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 37.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Auburn Florentine Weight: 15.63 Product Name: Five Light Chandelier with Crystals UPC: 783209070387 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 37.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Auburn Florentine
Weight: 15.63
Product Name: Five Light Chandelier with Crystals
UPC: 783209070387
Category: Single-Tier Chandelier
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699877
Product Name 13575AF/CRY079 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details