Capital Lighting, Inc. 2383-088 Fans-Light Kits 699797

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 4.75 Bulb Qty: 3 Wattage: 40 Finish: Corsican Gold Product Name: Three Light Kit Category: Light Kit Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 4.75 Bulb Qty: 3 Wattage: 40 Finish: Corsican Gold Product Name: Three Light Kit Category: Light Kit Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2383-088 Fans-Light Kits - 699797 - Capital Lighting, Inc.
Columbus, OH, USA
2383-088 Fans-Light Kits
699797
2383-088 Fans-Light Kits 699797
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 4.75 Bulb Qty: 3 Wattage: 40 Finish: Corsican Gold Product Name: Three Light Kit Category: Light Kit Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 4.75
Bulb
Qty: 3
Wattage: 40
Finish: Corsican Gold
Product Name: Three Light Kit
Category: Light Kit
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699797
Product Name 2383-088 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details