Capital Lighting, Inc. 2386-9158 Fans-Light Kits 699792

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 7.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mystic Silver Product Name: Two Light Indian Scvo C Mushrm Category: Light Kit Glass: Indian Scavo Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 7.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mystic Silver Product Name: Two Light Indian Scvo C Mushrm Category: Light Kit Glass: Indian Scavo Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2386-9158 Fans-Light Kits - 699792 - Capital Lighting, Inc.
Columbus, OH, USA
2386-9158 Fans-Light Kits
699792
2386-9158 Fans-Light Kits 699792
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 7.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mystic Silver Product Name: Two Light Indian Scvo C Mushrm Category: Light Kit Glass: Indian Scavo Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 7.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Mystic Silver
Product Name: Two Light Indian Scvo C Mushrm
Category: Light Kit
Glass: Indian Scavo
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699792
Product Name 2386-9158 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details