Capital Lighting, Inc. 4100-8161 Fans-Light Kits 699784

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Product Name: One Light Light Kit Category: Light Kit Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Product Name: One Light Light Kit Category: Light Kit Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
4100-8161 Fans-Light Kits - 699784 - Capital Lighting, Inc.
Columbus, OH, USA
4100-8161 Fans-Light Kits
699784
4100-8161 Fans-Light Kits 699784
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Product Name: One Light Light Kit Category: Light Kit Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 6.50
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: White
Product Name: One Light Light Kit
Category: Light Kit
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699784
Product Name 4100-8161 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details