Capital Lighting, Inc. 2387-195 Fans-Light Kits 699779

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 7.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old World Product Name: Two Light Tea Stain Mushrm C Lk Category: Light Kit Glass: Tea Stained Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 7.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old World Product Name: Two Light Tea Stain Mushrm C Lk Category: Light Kit Glass: Tea Stained Scavo

Suppliers

Company
Product
Description
Supplier Links
2387-195 Fans-Light Kits - 699779 - Capital Lighting, Inc.
Columbus, OH, USA
2387-195 Fans-Light Kits
699779
2387-195 Fans-Light Kits 699779
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 7.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old World Product Name: Two Light Tea Stain Mushrm C Lk Category: Light Kit Glass: Tea Stained Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 7.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Old World
Product Name: Two Light Tea Stain Mushrm C Lk
Category: Light Kit
Glass: Tea Stained Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699779
Product Name 2387-195 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details