Capital Lighting, Inc. 3139-62 Mini Pendants-Chain 699754

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Autumn Dusk Product Name: One Light Pendant Category: Pendant Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Autumn Dusk Product Name: One Light Pendant Category: Pendant Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
3139-62 Mini Pendants-Chain - 699754 - Capital Lighting, Inc.
Columbus, OH, USA
3139-62 Mini Pendants-Chain
699754
3139-62 Mini Pendants-Chain 699754
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Autumn Dusk Product Name: One Light Pendant Category: Pendant Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 23.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Autumn Dusk
Product Name: One Light Pendant
Category: Pendant
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699754
Product Name 3139-62 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details