Capital Lighting, Inc. 2409-865 Fans-Light Kits 699741

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Type: Spiral CFL Qty: 4 Wattage: 13 Finish: Satin Nickel Satin Nickel Product Name: Four Light Light Kit Category: Light Kit Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Type: Spiral CFL Qty: 4 Wattage: 13 Finish: Satin Nickel Satin Nickel Product Name: Four Light Light Kit Category: Light Kit Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2409-865 Fans-Light Kits - 699741 - Capital Lighting, Inc.
Columbus, OH, USA
2409-865 Fans-Light Kits
699741
2409-865 Fans-Light Kits 699741
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Type: Spiral CFL Qty: 4 Wattage: 13 Finish: Satin Nickel Satin Nickel Product Name: Four Light Light Kit Category: Light Kit Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 6.00
Bulb
Type: Spiral CFL
Qty: 4
Wattage: 13
Finish: Satin Nickel Satin Nickel
Product Name: Four Light Light Kit
Category: Light Kit
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699741
Product Name 2409-865 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details