Capital Lighting, Inc. 6339-5-62 Mid. Chandeliers-Glass Down 699697

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 25.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Autumn Dusk Product Name: Five Light Nook Category: Nook Glass: Saffron Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 25.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Autumn Dusk Product Name: Five Light Nook Category: Nook Glass: Saffron Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6339-5-62 Mid. Chandeliers-Glass Down - 699697 - Capital Lighting, Inc.
Columbus, OH, USA
6339-5-62 Mid. Chandeliers-Glass Down
699697
6339-5-62 Mid. Chandeliers-Glass Down 699697
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 25.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Autumn Dusk Product Name: Five Light Nook Category: Nook Glass: Saffron Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 25.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Autumn Dusk
Product Name: Five Light Nook
Category: Nook
Glass: Saffron
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699697
Product Name 6339-5-62 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2410008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details