Capital Lighting, Inc. 6539-3-62 Island/Pool Table-3 Light Bar 699674

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 30.50 Length 30.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Autumn Dusk Product Name: Three Light Island Category: Island Light Glass: Saffron Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 30.50 Length 30.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Autumn Dusk Product Name: Three Light Island Category: Island Light Glass: Saffron Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6539-3-62 Island/Pool Table-3 Light Bar - 699674 - Capital Lighting, Inc.
Columbus, OH, USA
6539-3-62 Island/Pool Table-3 Light Bar
699674
6539-3-62 Island/Pool Table-3 Light Bar 699674
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 30.50 Length 30.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Autumn Dusk Product Name: Three Light Island Category: Island Light Glass: Saffron Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 30.50
Length 30.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Autumn Dusk
Product Name: Three Light Island
Category: Island Light
Glass: Saffron
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699674
Product Name 6539-3-62 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details