Capital Lighting, Inc. 664-4-514 Mini Chandeliers-Candle 699649

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 23.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 23.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
664-4-514 Mini Chandeliers-Candle - 699649 - Capital Lighting, Inc.
Columbus, OH, USA
664-4-514 Mini Chandeliers-Candle
699649
664-4-514 Mini Chandeliers-Candle 699649
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 23.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 23.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Chrome
Product Name: Four Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699649
Product Name 664-4-514 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details