Capital Lighting, Inc. 664-5-514 Mid. Chandeliers-Candle 699647

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 23.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 23.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
664-5-514 Mid. Chandeliers-Candle - 699647 - Capital Lighting, Inc.
Columbus, OH, USA
664-5-514 Mid. Chandeliers-Candle
699647
664-5-514 Mid. Chandeliers-Candle 699647
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 23.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 23.75
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Chrome
Product Name: Five Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699647
Product Name 664-5-514 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details