PRODUCT DETAILS / SPECS
Width/Dia: 22.25
Height: 29.25
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Chrome
Product Name: Eight Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 699646 |
| Product Name | 664-8-514 Mid. Chandeliers-Candle |
| Application | Residential |