Capital Lighting, Inc. 665-1-514 Sconces-Single Candle 699641

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Bracket Category: Wall Bracket Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Bracket Category: Wall Bracket Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
665-1-514 Sconces-Single Candle - 699641 - Capital Lighting, Inc.
Columbus, OH, USA
665-1-514 Sconces-Single Candle
699641
665-1-514 Sconces-Single Candle 699641
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Bracket Category: Wall Bracket Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.50
Extension: 9
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Wall Bracket
Category: Wall Bracket
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699641
Product Name 665-1-514 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details