Capital Lighting, Inc. WS56-G524WT/CH Sconces-Single Glass 699583

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.75 Extension: 6 Bulb Qty: 1 Wattage: 60 Finish: Chrome Product Name: Wall Sconce UPC: 790576158914 Category: Wall Sconces Glass: White Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws55-g524wt.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.75 Extension: 6 Bulb Qty: 1 Wattage: 60 Finish: Chrome Product Name: Wall Sconce UPC: 790576158914 Category: Wall Sconces Glass: White Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws55-g524wt.pdf

Suppliers

Company
Product
Description
Supplier Links
WS56-G524WT/CH Sconces-Single Glass - 699583 - Capital Lighting, Inc.
Columbus, OH, USA
WS56-G524WT/CH Sconces-Single Glass
699583
WS56-G524WT/CH Sconces-Single Glass 699583
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.75 Extension: 6 Bulb Qty: 1 Wattage: 60 Finish: Chrome Product Name: Wall Sconce UPC: 790576158914 Category: Wall Sconces Glass: White Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws55-g524wt.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.75
Extension: 6
Bulb
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: Wall Sconce
UPC: 790576158914
Category: Wall Sconces
Glass: White
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/ws55-g524wt.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699583
Product Name WS56-G524WT/CH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details