PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 15
Finish: Matte Black
Weight: 28.4
Product Name: 52`` Fan with Four Light Light Kit
UPC: 98612937364
Category: Fans
Motor size: 172x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Light Kit: Included
Speeds: Three
Optional Control: Included remote control
Reverse Air: Yes
Instruction: http://www.regencyfa
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 699537 |
| Product Name | AK-MB Fans-Ceiling Fans |