PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 25
Finish: Antique Copper
Weight: 20.3
Product Name: 52`` Fan with Four Light Light Kit
UPC: 98612292074
Category: Fans
Motor size: 153x17
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Light Kit: Included
Speeds: Three
Optional Control: Included remote or the optional Select Touch wall unit control
Reverse Air: Yes
Instruction: http://www.regencyfa
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 699527 |
| Product Name | TN-AC Fans-Ceiling Fans |