Capital Lighting, Inc. 630-4-514 Mini Chandeliers-Candle 699487

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 17.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 17.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
630-4-514 Mini Chandeliers-Candle - 699487 - Capital Lighting, Inc.
Columbus, OH, USA
630-4-514 Mini Chandeliers-Candle
699487
630-4-514 Mini Chandeliers-Candle 699487
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 17.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 17.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Chrome
Product Name: Four Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699487
Product Name 630-4-514 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details