PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Antique Silver
Product Name: 52`` 5 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Dry
Wire: 80``
Motor size: 172x17
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Blade type: Special Tip
Electricity Use: 60
Light Kit: Integrated
Speeds: 165/111/53 RPM
Optional Control: Fan Speed Pull Chain & On/Off Light Pull Chain
Reverse Air: 165/111/53
Airflow Efficienty: 5048
Airflow Efficienty: 84
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 699467 |
| Product Name | 52525-992 Fans-Ceiling Fans |