Capital Lighting, Inc. 5293-2-50 Sconces-Double Candle 699461

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 8.75 Extension: 5.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Spanish Silver Product Name: Two Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 8.75 Extension: 5.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Spanish Silver Product Name: Two Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
5293-2-50 Sconces-Double Candle - 699461 - Capital Lighting, Inc.
Columbus, OH, USA
5293-2-50 Sconces-Double Candle
699461
5293-2-50 Sconces-Double Candle 699461
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 8.75 Extension: 5.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Spanish Silver Product Name: Two Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 8.75
Extension: 5.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Spanish Silver
Product Name: Two Light Wall Mount
Category: Wall Mount
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699461
Product Name 5293-2-50 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details