Capital Lighting, Inc. 6093-8-50 Mid. Chandeliers-Candle 699453

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 24.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Spanish Silver Product Name: Eight Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 24.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Spanish Silver Product Name: Eight Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6093-8-50 Mid. Chandeliers-Candle - 699453 - Capital Lighting, Inc.
Columbus, OH, USA
6093-8-50 Mid. Chandeliers-Candle
699453
6093-8-50 Mid. Chandeliers-Candle 699453
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 24.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Spanish Silver Product Name: Eight Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 27.75
Height: 24.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Spanish Silver
Product Name: Eight Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699453
Product Name 6093-8-50 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details