Capital Lighting, Inc. 6039-6-62 Large Chandeliers-Glass Shade 699416

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.75 Height: 39.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Autumn Dusk Product Name: Six Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.75 Height: 39.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Autumn Dusk Product Name: Six Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6039-6-62 Large Chandeliers-Glass Shade - 699416 - Capital Lighting, Inc.
Columbus, OH, USA
6039-6-62 Large Chandeliers-Glass Shade
699416
6039-6-62 Large Chandeliers-Glass Shade 699416
PRODUCT DETAILS / SPECS Width/Dia: 34.75 Height: 39.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Autumn Dusk Product Name: Six Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 34.75
Height: 39.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Autumn Dusk
Product Name: Six Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699416
Product Name 6039-6-62 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details