Capital Lighting, Inc. 8139-3-62 Pendants-Bowl Style 699375

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 37.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Autumn Dusk Product Name: Three Light Pendant Category: Pendant Glass: Saffron Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 37.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Autumn Dusk Product Name: Three Light Pendant Category: Pendant Glass: Saffron Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8139-3-62 Pendants-Bowl Style - 699375 - Capital Lighting, Inc.
Columbus, OH, USA
8139-3-62 Pendants-Bowl Style
699375
8139-3-62 Pendants-Bowl Style 699375
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 37.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Autumn Dusk Product Name: Three Light Pendant Category: Pendant Glass: Saffron Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 37.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Autumn Dusk
Product Name: Three Light Pendant
Category: Pendant
Glass: Saffron
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 699375
Product Name 8139-3-62 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details