PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 15.25
Bulb
Type: T4
Qty: 2
Wattage: 50
Finish: Brushed Stainless Steel
Weight: 19
Product Name: Two Light Ceiling Fan
UPC: 783927304573
Category: Ceiling Fans
Glass: Cased Opal / Clear Outside
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 153x18
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 48
Electricity Use: 52
Light Kit: Integrated
Speeds: 3
Optional Control: Basic Function Hand Held Remote/Manual Reverse
Reverse Air: Yes
Airflow Efficienty: 4427
Airflow Efficienty: 85
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 698886 |
| Product Name | 300017BSS Fans-Ceiling Fans |