PRODUCT DETAILS / SPECS
Width/Dia: 56.00
Height: 22.50
Bulb
Type: T3
Qty: 4
Wattage: 40
Finish: Burnished Antique Brass
Weight: 38
Product Name: Four Light Ceiling Fan
UPC: 783927304566
Category: Ceiling Fans
Glass: Etched White Inside
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 188x25
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 56
Electricity Use: 80
Light Kit: Integrated
Speeds: 3
Optional Control: Full Function CoolTouch Control System
Reverse Air: Yes
Airflow Efficienty: 5515
Airflow Efficienty: 69
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 698882 |
| Product Name | 300018BAB Fans-Ceiling Fans |