Capital Lighting, Inc. 10687PN Bathroom Fixtures-Two Lights 698863

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 5.00 Extension: 4.75 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Polished Nickel Weight: 8 Product Name: Two Light Bath Light UPC: 783927303989 Category: Fluorescent Bath Glass: Etched Linear Textured Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 5.00 Extension: 4.75 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Polished Nickel Weight: 8 Product Name: Two Light Bath Light UPC: 783927303989 Category: Fluorescent Bath Glass: Etched Linear Textured Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
10687PN Bathroom Fixtures-Two Lights - 698863 - Capital Lighting, Inc.
Columbus, OH, USA
10687PN Bathroom Fixtures-Two Lights
698863
10687PN Bathroom Fixtures-Two Lights 698863
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 5.00 Extension: 4.75 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Polished Nickel Weight: 8 Product Name: Two Light Bath Light UPC: 783927303989 Category: Fluorescent Bath Glass: Etched Linear Textured Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 5.00
Extension: 4.75
Bulb
Type: Fluorescent
Qty: 2
Wattage: 13
Finish: Polished Nickel
Weight: 8
Product Name: Two Light Bath Light
UPC: 783927303989
Category: Fluorescent Bath
Glass: Etched Linear Textured
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698863
Product Name 10687PN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details