PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 17.75
Bulb
Finish: Midnight Chrome
Weight: 20
Product Name: 52`` Ceiling Fan
UPC: 783927308458
Category: Ceiling Fans
Glass: No or Fixture
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 153x18
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 18
Blade span: 52
Electricity Use: 46
Speeds: 3
Optional Control: Full Function CoolTouch Control System
Reverse Air: Yes
Airflow Efficienty: 4748
Airflow Efficienty: 103
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 698859 |
| Product Name | 300013MCH Fans-Ceiling Fans |