Capital Lighting, Inc. 10708NI Island/Pool Table-2 Light Bar 698839

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 52.50 Length 52.50 Bulb Type: Fluorescent Qty: 2 Wattage: 21 Finish: Brushed Nickel Weight: 12 Product Name: Two Light Pendant UPC: 783927307390 Category: Fluorescent Pendant Shipped Via: UPS Safety Rating: cUL Canopy: 19.45``x4.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 52.50 Length 52.50 Bulb Type: Fluorescent Qty: 2 Wattage: 21 Finish: Brushed Nickel Weight: 12 Product Name: Two Light Pendant UPC: 783927307390 Category: Fluorescent Pendant Shipped Via: UPS Safety Rating: cUL Canopy: 19.45``x4.5``

Suppliers

Company
Product
Description
Supplier Links
10708NI Island/Pool Table-2 Light Bar - 698839 - Capital Lighting, Inc.
Columbus, OH, USA
10708NI Island/Pool Table-2 Light Bar
698839
10708NI Island/Pool Table-2 Light Bar 698839
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 52.50 Length 52.50 Bulb Type: Fluorescent Qty: 2 Wattage: 21 Finish: Brushed Nickel Weight: 12 Product Name: Two Light Pendant UPC: 783927307390 Category: Fluorescent Pendant Shipped Via: UPS Safety Rating: cUL Canopy: 19.45``x4.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 52.50
Length 52.50
Bulb
Type: Fluorescent
Qty: 2
Wattage: 21
Finish: Brushed Nickel
Weight: 12
Product Name: Two Light Pendant
UPC: 783927307390
Category: Fluorescent Pendant
Shipped Via: UPS
Safety Rating: cUL
Canopy: 19.45``x4.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698839
Product Name 10708NI Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details