Capital Lighting, Inc. 10709NI Island/Pool Table-4 Light + 698837

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 52.50 Length 52.50 Bulb Type: Fluorescent Qty: 4 Wattage: 21 Finish: Brushed Nickel Weight: 12 Product Name: Four Light Pendant UPC: 783927307383 Category: Fluorescent Pendant Shipped Via: UPS Safety Rating: cUL Canopy: 19.45``x4.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 52.50 Length 52.50 Bulb Type: Fluorescent Qty: 4 Wattage: 21 Finish: Brushed Nickel Weight: 12 Product Name: Four Light Pendant UPC: 783927307383 Category: Fluorescent Pendant Shipped Via: UPS Safety Rating: cUL Canopy: 19.45``x4.5``

Suppliers

Company
Product
Description
Supplier Links
10709NI Island/Pool Table-4 Light + - 698837 - Capital Lighting, Inc.
Columbus, OH, USA
10709NI Island/Pool Table-4 Light +
698837
10709NI Island/Pool Table-4 Light + 698837
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 52.50 Length 52.50 Bulb Type: Fluorescent Qty: 4 Wattage: 21 Finish: Brushed Nickel Weight: 12 Product Name: Four Light Pendant UPC: 783927307383 Category: Fluorescent Pendant Shipped Via: UPS Safety Rating: cUL Canopy: 19.45``x4.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 52.50
Length 52.50
Bulb
Type: Fluorescent
Qty: 4
Wattage: 21
Finish: Brushed Nickel
Weight: 12
Product Name: Four Light Pendant
UPC: 783927307383
Category: Fluorescent Pendant
Shipped Via: UPS
Safety Rating: cUL
Canopy: 19.45``x4.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698837
Product Name 10709NI Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details