Capital Lighting, Inc. 10711NI Pendants-Glass Down 698836

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 52.50 Bulb Type: Fluorescent Qty: 4 Wattage: 26 Finish: Brushed Nickel Weight: 12 Product Name: Four Light Pendant UPC: 783927307376 Category: Fluorescent Pendant Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 52.50 Bulb Type: Fluorescent Qty: 4 Wattage: 26 Finish: Brushed Nickel Weight: 12 Product Name: Four Light Pendant UPC: 783927307376 Category: Fluorescent Pendant Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
10711NI Pendants-Glass Down - 698836 - Capital Lighting, Inc.
Columbus, OH, USA
10711NI Pendants-Glass Down
698836
10711NI Pendants-Glass Down 698836
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 52.50 Bulb Type: Fluorescent Qty: 4 Wattage: 26 Finish: Brushed Nickel Weight: 12 Product Name: Four Light Pendant UPC: 783927307376 Category: Fluorescent Pendant Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 52.50
Bulb
Type: Fluorescent
Qty: 4
Wattage: 26
Finish: Brushed Nickel
Weight: 12
Product Name: Four Light Pendant
UPC: 783927307376
Category: Fluorescent Pendant
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698836
Product Name 10711NI Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details