Capital Lighting, Inc. 2752OZFL Pendants-Bowl Style 698823

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 22.00 Bulb Type: Fluorescent Qty: 1 Wattage: 55 Finish: Olde Bronze Weight: 12 Product Name: One Light Pendant UPC: 783927314978 Category: Pendants Glass: Satin-Etched White Shipped Via: Ups Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 22.00 Bulb Type: Fluorescent Qty: 1 Wattage: 55 Finish: Olde Bronze Weight: 12 Product Name: One Light Pendant UPC: 783927314978 Category: Pendants Glass: Satin-Etched White Shipped Via: Ups Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
2752OZFL Pendants-Bowl Style - 698823 - Capital Lighting, Inc.
Columbus, OH, USA
2752OZFL Pendants-Bowl Style
698823
2752OZFL Pendants-Bowl Style 698823
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 22.00 Bulb Type: Fluorescent Qty: 1 Wattage: 55 Finish: Olde Bronze Weight: 12 Product Name: One Light Pendant UPC: 783927314978 Category: Pendants Glass: Satin-Etched White Shipped Via: Ups Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 22.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 55
Finish: Olde Bronze
Weight: 12
Product Name: One Light Pendant
UPC: 783927314978
Category: Pendants
Glass: Satin-Etched White
Shipped Via: Ups
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698823
Product Name 2752OZFL Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details