Capital Lighting, Inc. 2754NIFL Pendants-Bowl Style 698820

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Fluorescent Qty: 1 Wattage: 70 Finish: Brushed Nickel Weight: 16 Product Name: One Light Pendant UPC: 783927314961 Category: Pendants Glass: Satin-Etched White Shipped Via: Ups Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Fluorescent Qty: 1 Wattage: 70 Finish: Brushed Nickel Weight: 16 Product Name: One Light Pendant UPC: 783927314961 Category: Pendants Glass: Satin-Etched White Shipped Via: Ups Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
2754NIFL Pendants-Bowl Style - 698820 - Capital Lighting, Inc.
Columbus, OH, USA
2754NIFL Pendants-Bowl Style
698820
2754NIFL Pendants-Bowl Style 698820
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Fluorescent Qty: 1 Wattage: 70 Finish: Brushed Nickel Weight: 16 Product Name: One Light Pendant UPC: 783927314961 Category: Pendants Glass: Satin-Etched White Shipped Via: Ups Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 24.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 70
Finish: Brushed Nickel
Weight: 16
Product Name: One Light Pendant
UPC: 783927314961
Category: Pendants
Glass: Satin-Etched White
Shipped Via: Ups
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698820
Product Name 2754NIFL Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details