Capital Lighting, Inc. 11029WH Exterior -Wall Mt./Flush 698812

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.38 Height: 5.00 Extension: 4.5 Bulb Qty: 1 Wattage: 18 Finish: White Weight: 2 Product Name: One Light Outdoor Fixture UPC: 783927290425 Category: Fluorescent Outdoor Wall Brkt Glass: Frosted Ribbed Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.38 Height: 5.00 Extension: 4.5 Bulb Qty: 1 Wattage: 18 Finish: White Weight: 2 Product Name: One Light Outdoor Fixture UPC: 783927290425 Category: Fluorescent Outdoor Wall Brkt Glass: Frosted Ribbed Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
11029WH Exterior -Wall Mt./Flush - 698812 - Capital Lighting, Inc.
Columbus, OH, USA
11029WH Exterior -Wall Mt./Flush
698812
11029WH Exterior -Wall Mt./Flush 698812
PRODUCT DETAILS / SPECS Width/Dia: 8.38 Height: 5.00 Extension: 4.5 Bulb Qty: 1 Wattage: 18 Finish: White Weight: 2 Product Name: One Light Outdoor Fixture UPC: 783927290425 Category: Fluorescent Outdoor Wall Brkt Glass: Frosted Ribbed Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.38
Height: 5.00
Extension: 4.5
Bulb
Qty: 1
Wattage: 18
Finish: White
Weight: 2
Product Name: One Light Outdoor Fixture
UPC: 783927290425
Category: Fluorescent Outdoor Wall Brkt
Glass: Frosted Ribbed
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698812
Product Name 11029WH Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details