Capital Lighting, Inc. 11029BK Exterior -Wall Mt./Flush 698810

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.38 Height: 5.00 Extension: 4.5 Bulb Qty: 1 Wattage: 18 Finish: Black Weight: 2 Product Name: One Light Outdoor Fixture UPC: 783927290418 Category: Fluorescent Outdoor Wall Brkt Glass: Frosted Ribbed Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.38 Height: 5.00 Extension: 4.5 Bulb Qty: 1 Wattage: 18 Finish: Black Weight: 2 Product Name: One Light Outdoor Fixture UPC: 783927290418 Category: Fluorescent Outdoor Wall Brkt Glass: Frosted Ribbed Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
11029BK Exterior -Wall Mt./Flush - 698810 - Capital Lighting, Inc.
Columbus, OH, USA
11029BK Exterior -Wall Mt./Flush
698810
11029BK Exterior -Wall Mt./Flush 698810
PRODUCT DETAILS / SPECS Width/Dia: 8.38 Height: 5.00 Extension: 4.5 Bulb Qty: 1 Wattage: 18 Finish: Black Weight: 2 Product Name: One Light Outdoor Fixture UPC: 783927290418 Category: Fluorescent Outdoor Wall Brkt Glass: Frosted Ribbed Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.38
Height: 5.00
Extension: 4.5
Bulb
Qty: 1
Wattage: 18
Finish: Black
Weight: 2
Product Name: One Light Outdoor Fixture
UPC: 783927290418
Category: Fluorescent Outdoor Wall Brkt
Glass: Frosted Ribbed
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698810
Product Name 11029BK Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details