Capital Lighting, Inc. 207380L-05-H90 Sconces-Single Glass 698597

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.70 Height: 5.50 Extension: 8.3 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Bronze Product Name: Sconce Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.70 Height: 5.50 Extension: 8.3 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Bronze Product Name: Sconce Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
207380L-05-H90 Sconces-Single Glass - 698597 - Capital Lighting, Inc.
Columbus, OH, USA
207380L-05-H90 Sconces-Single Glass
698597
207380L-05-H90 Sconces-Single Glass 698597
PRODUCT DETAILS / SPECS Width/Dia: 17.70 Height: 5.50 Extension: 8.3 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Bronze Product Name: Sconce Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 17.70
Height: 5.50
Extension: 8.3
Bulb
Type: G9
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: Sconce
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698597
Product Name 207380L-05-H90 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details