Capital Lighting, Inc. 209301-03-291 Lamps-Swing Arm-Wall 698595

Description
PRODUCT DETAILS / SPECS Height: 12.75 Extension: 29.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mahogany Product Name: Sconce
Description
PRODUCT DETAILS / SPECS Height: 12.75 Extension: 29.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mahogany Product Name: Sconce

Suppliers

Company
Product
Description
Supplier Links
209301-03-291 Lamps-Swing Arm-Wall - 698595 - Capital Lighting, Inc.
Columbus, OH, USA
209301-03-291 Lamps-Swing Arm-Wall
698595
209301-03-291 Lamps-Swing Arm-Wall 698595
PRODUCT DETAILS / SPECS Height: 12.75 Extension: 29.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mahogany Product Name: Sconce

PRODUCT DETAILS / SPECS
Height: 12.75
Extension: 29.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Mahogany
Product Name: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698595
Product Name 209301-03-291 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details