Capital Lighting, Inc. 207871-05-ZB151 Sconces-Single Glass 698594

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.62 Height: 6.37 Extension: 3.3 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Sconce Glass: Topaz
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.62 Height: 6.37 Extension: 3.3 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Sconce Glass: Topaz

Suppliers

Company
Product
Description
Supplier Links
207871-05-ZB151 Sconces-Single Glass - 698594 - Capital Lighting, Inc.
Columbus, OH, USA
207871-05-ZB151 Sconces-Single Glass
698594
207871-05-ZB151 Sconces-Single Glass 698594
PRODUCT DETAILS / SPECS Width/Dia: 7.62 Height: 6.37 Extension: 3.3 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Sconce Glass: Topaz

PRODUCT DETAILS / SPECS
Width/Dia: 7.62
Height: 6.37
Extension: 3.3
Bulb
Type: G9
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Sconce
Glass: Topaz

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698594
Product Name 207871-05-ZB151 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details