Capital Lighting, Inc. 207883-07-B155 Bathroom Fixtures-Three Lights 698592

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.20 Height: 16.20 Extension: 3.4 Bulb Type: G9 Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: White Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.20 Height: 16.20 Extension: 3.4 Bulb Type: G9 Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: White Art

Suppliers

Company
Product
Description
Supplier Links
207883-07-B155 Bathroom Fixtures-Three Lights - 698592 - Capital Lighting, Inc.
Columbus, OH, USA
207883-07-B155 Bathroom Fixtures-Three Lights
698592
207883-07-B155 Bathroom Fixtures-Three Lights 698592
PRODUCT DETAILS / SPECS Width/Dia: 6.20 Height: 16.20 Extension: 3.4 Bulb Type: G9 Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: White Art

PRODUCT DETAILS / SPECS
Width/Dia: 6.20
Height: 16.20
Extension: 3.4
Bulb
Type: G9
Qty: 3
Wattage: 60
Finish: Dark Smoke
Product Name: Sconce
Glass: White Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698592
Product Name 207883-07-B155 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details