Capital Lighting, Inc. 207880-07-387 Sconces-Drum Shades 698591

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 8.90 Extension: 11.65 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Dark Smoke Product Name: One Light Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 8.90 Extension: 11.65 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Dark Smoke Product Name: One Light Sconce

Suppliers

Company
Product
Description
Supplier Links
207880-07-387 Sconces-Drum Shades - 698591 - Capital Lighting, Inc.
Columbus, OH, USA
207880-07-387 Sconces-Drum Shades
698591
207880-07-387 Sconces-Drum Shades 698591
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 8.90 Extension: 11.65 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Dark Smoke Product Name: One Light Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 8.90
Extension: 11.65
Bulb
Type: G9
Qty: 1
Wattage: 75
Finish: Dark Smoke
Product Name: One Light Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698591
Product Name 207880-07-387 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details