Capital Lighting, Inc. 217515-07-B292 Sconces-Other 698579

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 12.90 Extension: 3.2 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Dark Smoke Product Name: Sconce Glass: White Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 12.90 Extension: 3.2 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Dark Smoke Product Name: Sconce Glass: White Art

Suppliers

Company
Product
Description
Supplier Links
217515-07-B292 Sconces-Other - 698579 - Capital Lighting, Inc.
Columbus, OH, USA
217515-07-B292 Sconces-Other
698579
217515-07-B292 Sconces-Other 698579
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 12.90 Extension: 3.2 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Dark Smoke Product Name: Sconce Glass: White Art

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 12.90
Extension: 3.2
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Dark Smoke
Product Name: Sconce
Glass: White Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698579
Product Name 217515-07-B292 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details